Shenzhen Great Precision Ceramic CO., LTD. Aluminum nitride ceramic insulating substrate

Description
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; According to the needs of processing surface, thread, groove, through hole and other structures; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; According to the needs of processing surface, thread, groove, through hole and other structures; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum nitride ceramic insulating substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Aluminum nitride ceramic insulating substrate
Aluminum nitride ceramic insulating substrate
Aluminum nitride AlN If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing. Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components. Feature The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3; The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃); Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent; The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure; non-toxic; It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits. Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; According to the needs of processing surface, thread, groove, through hole and other structures; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Aluminum nitride
AlN


If high thermal conductivity and electrical insulation are required, aluminum nitride (AlN) is an excellent material, making it an ideal material for thermal management and electrical applications. In addition, aluminum nitride is a common alternative to beryllium oxide (BeO) in the semiconductor industry because it is not hazardous to health during processing.


Aluminum nitride can be stabilized up to 2200 ℃. The strength at room temperature is high, and the strength decreases slowly with the increase of temperature. It has good thermal conductivity and small coefficient of thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to be used as electrical components.


Feature


The thermal conductivity is high (more than 150W / m · K), close to BeO and SiC, more than 5 times of that of Al2O3;
The thermal expansion coefficient (4.5 × 10-6 ℃) matches that of Si (3.5-4 × 10-6 ℃) and GaAs (6 × 10-6 ℃);
Various electrical properties (dielectric constant, dielectric loss, bulk resistivity, dielectric strength) are excellent;
The mechanical properties are good, the flexural strength is higher than that of Al2O3 and BeO ceramics, and can be sintered under normal pressure;
non-toxic;
It can be made by tape casting. It is a promising substrate and packaging material for high power integrated circuits.


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • Shape and size can be customized according to requirements;
  • According to the needs of processing surface, thread, groove, through hole and other structures;
  • The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise;
  • The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case;
  • The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm;
  • Please contact us for other details of the structure.

All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Aluminum nitride ceramic insulating substrate
Specialty Ceramic Type Aluminum Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
AlN Ceramic Spacer(aluminum-nitride) Machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Boron nitride ceramic nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Boron Nitride
Shape / Form Spout
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details