Advantages Of Aluminum Nitride Ceramic Spacer
Aluminum nitride ceramic spacer has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation ceramic product.AIN ceramics can replace toxic beryllium oxide ceramics and are widely used in the electronics industry.
Aluminum Nitride Ceramic Spacer Applications
Aluminum nitride (AlN) ceramics have high thermal conductivity and electrical insulation, so they can be used in various electronic devices. The thermal conductivity of aluminum nitride is more than 170W/(mk), it has good thermal shock resistance, and can be used in a high temperature environment of 2200℃.. Therefore, aluminum nitride ceramic products are an ideal choice for many industries, such as:
Heat sinks & heat spreaders
Substrates for electronic packages
Substrates & insulators for microelectronic devices & opto electronic devices
Laser heat management components
Electrical insulators
Molten metal fixtures
Aluminum nitride (AlN) Basic Information
Aluminum nitride (AlN) is a covalent bond compound, atomic crystal, diamond-like nitride, hexagonal system, wurtzite crystal structure, non-toxic, white or grey white. Very high thermal conductivity (> 170 W/mK); High electrical insulation capacity (>1.1012Ωcm); Strength according to the double ring method >320 MPa (biaxial strength); Low thermal expansion 4 to 6×10-6K-1(between 20 and 1000°C); Good metallization capacity.
Aluminum Nitride Ceramics Supply Company
Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum nitride (AlN) Ceramics. We can:
Make products according to the requirements of the drawings;
Manufacturing more complex products;
Achieve higher dimensional accuracy;
Realize quick response and delivery;
Provide more professional services.
Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.
Contact us to find out what we can do for you!
We will reply to your message within 24 hours;
We can provide you with technical consulting services;
We support any number of product customization;
We are happy to provide service for you.
Packing and Shipping
Great Ceramic’s aluminum nitride ceramic spacer has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Advantages Of Aluminum Nitride Ceramic Spacer
Aluminum nitride ceramic spacer has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation ceramic product.AIN ceramics can replace toxic beryllium oxide ceramics and are widely used in the electronics industry.
Aluminum Nitride Ceramic Spacer Applications
Aluminum nitride (AlN) ceramics have high thermal conductivity and electrical insulation, so they can be used in various electronic devices. The thermal conductivity of aluminum nitride is more than 170W/(mk), it has good thermal shock resistance, and can be used in a high temperature environment of 2200℃.. Therefore, aluminum nitride ceramic products are an ideal choice for many industries, such as:
- Heat sinks & heat spreaders
- Substrates for electronic packages
- Substrates & insulators for microelectronic devices & opto electronic devices
- Laser heat management components
- Electrical insulators
- Molten metal fixtures
Aluminum nitride (AlN) Basic Information
Aluminum nitride (AlN) is a covalent bond compound, atomic crystal, diamond-like nitride, hexagonal system, wurtzite crystal structure, non-toxic, white or grey white.
- Very high thermal conductivity (> 170 W/mK);
- High electrical insulation capacity (>1.1012Ωcm);
- Strength according to the double ring method >320 MPa (biaxial strength);
- Low thermal expansion 4 to 6×10-6K-1(between 20 and 1000°C);
- Good metallization capacity.
Aluminum Nitride Ceramics Supply Company
Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum nitride (AlN) Ceramics. We can:
- Make products according to the requirements of the drawings;
- Manufacturing more complex products;
- Achieve higher dimensional accuracy;
- Realize quick response and delivery;
- Provide more professional services.
Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.
Contact us to find out what we can do for you!
- We will reply to your message within 24 hours;
- We can provide you with technical consulting services;
- We support any number of product customization;
- We are happy to provide service for you.
Packing and Shipping
Great Ceramic’s aluminum nitride ceramic spacer has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.