Shenzhen Great Precision Ceramic CO., LTD. Silicon nitride ceramic bearing

Description
Silicon Nitride Si3N4 Silicon nitride is mainly composed of Si3N4, which has excellent heat shock resistance and high temperature strength. These characteristics make it an ideal material for automobile engine and gas turbine. It can be used in turbocharger rotor, hot plug and hot plug in diesel engine, as well as in many other applications. Silicon Nitride has the most versatile combination of mechanical, thermal, and electrical properties of any technical ceramic material. It is a high performance technical ceramic that is extremely hard and has exceptional thermal shock and impact resistance. It surpasses most metals high temperature capabilities and has a superior combination of creep and oxidation resistance. Additionally, its low thermal conductivity and high wear resistance make it an excellent material that can withstand the toughest of conditions in the most demanding industrial applications. Silicon Nitride is an excellent choice when high-temperature and high-load abilities are needed. Feature Very low density (3.21 g/cm³) Very high fracture toughness (7 MPam1/2) Good bending strength (850 MPa) Excellent thermal shock resistance: high thermal stress parameters (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The shape of the product can be customized according to technical drawings or samples; When the dimensional accuracy of product shape is the best, it can reach ±0.003mm, which is generally controlled within ±0.05mm; When the internal structure accuracy of the product is the best, it can reach ±0.01mm, which is generally controlled within ±0.05mm; The surface roughness of silicon nitride ceramic can reach within Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state; We can add arcs, grooves, threads and other structures internally; Contact us for more information on structure or accuracy; All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Silicon Nitride Si3N4 Silicon nitride is mainly composed of Si3N4, which has excellent heat shock resistance and high temperature strength. These characteristics make it an ideal material for automobile engine and gas turbine. It can be used in turbocharger rotor, hot plug and hot plug in diesel engine, as well as in many other applications. Silicon Nitride has the most versatile combination of mechanical, thermal, and electrical properties of any technical ceramic material. It is a high performance technical ceramic that is extremely hard and has exceptional thermal shock and impact resistance. It surpasses most metals high temperature capabilities and has a superior combination of creep and oxidation resistance. Additionally, its low thermal conductivity and high wear resistance make it an excellent material that can withstand the toughest of conditions in the most demanding industrial applications. Silicon Nitride is an excellent choice when high-temperature and high-load abilities are needed. Feature Very low density (3.21 g/cm³) Very high fracture toughness (7 MPam1/2) Good bending strength (850 MPa) Excellent thermal shock resistance: high thermal stress parameters (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The shape of the product can be customized according to technical drawings or samples; When the dimensional accuracy of product shape is the best, it can reach ±0.003mm, which is generally controlled within ±0.05mm; When the internal structure accuracy of the product is the best, it can reach ±0.01mm, which is generally controlled within ±0.05mm; The surface roughness of silicon nitride ceramic can reach within Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state; We can add arcs, grooves, threads and other structures internally; Contact us for more information on structure or accuracy; All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon nitride ceramic bearing -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Silicon nitride ceramic bearing
Silicon nitride ceramic bearing
Silicon Nitride Si3N4 Silicon nitride is mainly composed of Si3N4, which has excellent heat shock resistance and high temperature strength. These characteristics make it an ideal material for automobile engine and gas turbine. It can be used in turbocharger rotor, hot plug and hot plug in diesel engine, as well as in many other applications. Silicon Nitride has the most versatile combination of mechanical, thermal, and electrical properties of any technical ceramic material. It is a high performance technical ceramic that is extremely hard and has exceptional thermal shock and impact resistance. It surpasses most metals high temperature capabilities and has a superior combination of creep and oxidation resistance. Additionally, its low thermal conductivity and high wear resistance make it an excellent material that can withstand the toughest of conditions in the most demanding industrial applications. Silicon Nitride is an excellent choice when high-temperature and high-load abilities are needed. Feature Very low density (3.21 g/cm³) Very high fracture toughness (7 MPam1/2) Good bending strength (850 MPa) Excellent thermal shock resistance: high thermal stress parameters (569 K) Maximum operating temperature in oxidizing atmosphere: 1200 ° C Maximum operating temperature in neutral atmosphere: 1600 ° C) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: The shape of the product can be customized according to technical drawings or samples; When the dimensional accuracy of product shape is the best, it can reach ±0.003mm, which is generally controlled within ±0.05mm; When the internal structure accuracy of the product is the best, it can reach ±0.01mm, which is generally controlled within ±0.05mm; The surface roughness of silicon nitride ceramic can reach within Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state; We can add arcs, grooves, threads and other structures internally; Contact us for more information on structure or accuracy; All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Silicon Nitride
Si3N4


Silicon nitride is mainly composed of Si3N4, which has excellent heat shock resistance and high temperature strength. These characteristics make it an ideal material for automobile engine and gas turbine. It can be used in turbocharger rotor, hot plug and hot plug in diesel engine, as well as in many other applications.


Silicon Nitride has the most versatile combination of mechanical, thermal, and electrical properties of any technical ceramic material. It is a high performance technical ceramic that is extremely hard and has exceptional thermal shock and impact resistance. It surpasses most metals high temperature capabilities and has a superior combination of creep and oxidation resistance. Additionally, its low thermal conductivity and high wear resistance make it an excellent material that can withstand the toughest of conditions in the most demanding industrial applications. Silicon Nitride is an excellent choice when high-temperature and high-load abilities are needed.


Feature


Very low density (3.21 g/cm³)
Very high fracture toughness (7 MPam1/2)
Good bending strength (850 MPa)
Excellent thermal shock resistance: high thermal stress parameters (569 K)
Maximum operating temperature in oxidizing atmosphere: 1200 ° C
Maximum operating temperature in neutral atmosphere: 1600 ° C)


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • The shape of the product can be customized according to technical drawings or samples;
  • When the dimensional accuracy of product shape is the best, it can reach ±0.003mm, which is generally controlled within ±0.05mm;
  • When the internal structure accuracy of the product is the best, it can reach ±0.01mm, which is generally controlled within ±0.05mm;
  • The surface roughness of silicon nitride ceramic can reach within Ra0.02um after polishing, and within Ra0.4-Ra0.6 under general polishing state;
  • We can add arcs, grooves, threads and other structures internally;
  • Contact us for more information on structure or accuracy;

All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Silicon nitride ceramic bearing
Specialty Ceramic Type Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Ceramic Precision Ball -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Aluminum Nitride Parts-Customized Machining -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Precision Ball -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details