Unique Technologies Associates Solid Lubricant CSL450EPN

Description
This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior performance of the product is a result of the unique shape and size of the nanomaterial and innovative and patented method of their utilization with CSL. This product is generally not used in sub-zero temperatures or in applications where extreme contamination is present. Useable temperature range: 250F up to +450F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). The bearing will have a tacky feel, leave black residue on hands (easily washed off and not harmful to skin), and will have slightly more drag than the dry CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
Description
This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior performance of the product is a result of the unique shape and size of the nanomaterial and innovative and patented method of their utilization with CSL. This product is generally not used in sub-zero temperatures or in applications where extreme contamination is present. Useable temperature range: 250F up to +450F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). The bearing will have a tacky feel, leave black residue on hands (easily washed off and not harmful to skin), and will have slightly more drag than the dry CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.

Suppliers

Company
Product
Description
Supplier Links
Solid Lubricant - CSL450EPN - Unique Technologies Associates
Avenel, NJ, USA
Solid Lubricant
CSL450EPN
Solid Lubricant CSL450EPN
This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior performance of the product is a result of the unique shape and size of the nanomaterial and innovative and patented method of their utilization with CSL. This product is generally not used in sub-zero temperatures or in applications where extreme contamination is present. Useable temperature range: 250F up to +450F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F). The bearing will have a tacky feel, leave black residue on hands (easily washed off and not harmful to skin), and will have slightly more drag than the dry CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.

This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior performance of the product is a result of the unique shape and size of the nanomaterial and innovative and patented method of their utilization with CSL.
This product is generally not used in sub-zero temperatures or in applications where extreme contamination is present.
Useable temperature range: 250F up to +450F (note: C4 or greater internal clearance and heat stabilized bearings may be required at temperatures above 450F).
The bearing will have a tacky feel, leave black residue on hands (easily washed off and not harmful to skin), and will have slightly more drag than the dry CSL450.
This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.

Supplier's Site

Technical Specifications

  Unique Technologies Associates
Product Category Nanomaterials
Product Number CSL450EPN
Product Name Solid Lubricant
Type NanoPowder
Unlock Full Specs
to access all available technical data

Similar Products

Nanomaterial Custom Compounding -  - Cri-Tech, Inc.
Specs
Material Polymer
Application Dispersion, Coating or Concentrate
View Details
Iron Oxide (Fe2O3) Nanopowder, Gamma - NMP-1121 - Matexcel
Specs
Type NanoPowder
Material Metal
Size / Diameter 18 nm (180 Å)
View Details
Solid Lubricant - CSL660EPN - Unique Technologies Associates
Unique Technologies Associates
Specs
Type NanoPowder
Application Lubrication
View Details
uDiamond® Plating Additive for Electroless Nickel Plating -  - Advanced Abrasives Corp.
Specs
Material Carbon; NanoDiamond
Application Dispersion, Coating or Concentrate; Electroless Nickel Plating
View Details