Shenzhen Great Precision Ceramic CO., LTD. Boron nitride ceramic nozzle

Description
Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron nitride. The crystal structure of hexagonal boron nitride has graphite layered structure, showing loose, lubricating, easy to absorb moisture, light weight and other properties of white powder, so it is also called “white graphite”. The expansion coefficient of hexagonal boron nitride is equivalent to that of quartz, but its thermal conductivity is ten times that of quartz. It also has good lubricity at high temperature. It is an excellent high temperature solid lubricant. It has strong neutron absorption capacity, stable chemical properties, and is chemically inert to almost all molten metals. Feature Lower density: 2.27g/cm,Lower than most ceramics High thermal conductivity: the thermal conductivity of hot pressed products is 33W / M.K, which is the largest among ceramic materials above 530 ℃. Low thermal expansion coefficient: 2×10-6 is the smallest expansion coefficient in ceramics, next only to quartz glass The lower friction coefficient: U is 0.16 and does not increase at high temperature Good corrosion resistance: no chemical reaction with general molten metal Toxicological safety Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.1 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.1 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron nitride. The crystal structure of hexagonal boron nitride has graphite layered structure, showing loose, lubricating, easy to absorb moisture, light weight and other properties of white powder, so it is also called “white graphite”. The expansion coefficient of hexagonal boron nitride is equivalent to that of quartz, but its thermal conductivity is ten times that of quartz. It also has good lubricity at high temperature. It is an excellent high temperature solid lubricant. It has strong neutron absorption capacity, stable chemical properties, and is chemically inert to almost all molten metals. Feature Lower density: 2.27g/cm,Lower than most ceramics High thermal conductivity: the thermal conductivity of hot pressed products is 33W / M.K, which is the largest among ceramic materials above 530 ℃. Low thermal expansion coefficient: 2×10-6 is the smallest expansion coefficient in ceramics, next only to quartz glass The lower friction coefficient: U is 0.16 and does not increase at high temperature Good corrosion resistance: no chemical reaction with general molten metal Toxicological safety Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.1 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.1 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boron nitride ceramic nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Boron nitride ceramic nozzle
Boron nitride ceramic nozzle
Boron Nitride BN Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron nitride. The crystal structure of hexagonal boron nitride has graphite layered structure, showing loose, lubricating, easy to absorb moisture, light weight and other properties of white powder, so it is also called “white graphite”. The expansion coefficient of hexagonal boron nitride is equivalent to that of quartz, but its thermal conductivity is ten times that of quartz. It also has good lubricity at high temperature. It is an excellent high temperature solid lubricant. It has strong neutron absorption capacity, stable chemical properties, and is chemically inert to almost all molten metals. Feature Lower density: 2.27g/cm,Lower than most ceramics High thermal conductivity: the thermal conductivity of hot pressed products is 33W / M.K, which is the largest among ceramic materials above 530 ℃. Low thermal expansion coefficient: 2×10-6 is the smallest expansion coefficient in ceramics, next only to quartz glass The lower friction coefficient: U is 0.16 and does not increase at high temperature Good corrosion resistance: no chemical reaction with general molten metal Toxicological safety Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.1 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.1 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Boron Nitride
BN


Boron nitride is a crystal composed of nitrogen atoms and boron atoms. The crystal structure is divided into hexagonal boron nitride (HBN), closely packed hexagonal boron nitride (WBN) and cubic boron nitride. The crystal structure of hexagonal boron nitride has graphite layered structure, showing loose, lubricating, easy to absorb moisture, light weight and other properties of white powder, so it is also called “white graphite”.


The expansion coefficient of hexagonal boron nitride is equivalent to that of quartz, but its thermal conductivity is ten times that of quartz. It also has good lubricity at high temperature. It is an excellent high temperature solid lubricant. It has strong neutron absorption capacity, stable chemical properties, and is chemically inert to almost all molten metals.


Feature


Lower density: 2.27g/cm,Lower than most ceramics
High thermal conductivity: the thermal conductivity of hot pressed products is 33W / M.K, which is the largest among ceramic materials above 530 ℃.
Low thermal expansion coefficient: 2×10-6 is the smallest expansion coefficient in ceramics, next only to quartz glass
The lower friction coefficient: U is 0.16 and does not increase at high temperature
Good corrosion resistance: no chemical reaction with general molten metal
Toxicological safety


Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • Shape and size can be customized according to requirements;
  • The shape accuracy of square shaped products can reach ± 0.1 mm generally, and ± 0.01 mm at the most precise;
  • The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case;
  • The dimensional accuracy of the internal groove and round hole is generally about ± 0.1 mm, and the position accuracy is within 0.1 mm;
  • Please contact us for other details of the structure.

All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Boron nitride ceramic nozzle
Specialty Ceramic Type Boron Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Precision machining of zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Silicon Nitride Ceramic Precision Ball -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details