Shenzhen Great Precision Ceramic CO., LTD. Machinable Ceramic block

Description
Machinable(Macor) Ceramic Block Machinable ceramics block has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. machinable ceramics is an excellent electrical and thermal insulator, and offers good performance in high temperature, vacuum, and corrosive environments. Advantages of machinable ceramic blocks One of the main advantages of machinable ceramics is that it can be machined with conventional metalworking tools. This allows for significantly faster turnarounds and substantially lower production costs when compared with other technical ceramics, making it an excellent material for both prototyping and medium-volume production runs. Learn more about machinable ceramics Machinable Ceramic Block Feature Density: 2.5(g/cm³) Mohs Hardness: 4~5 Maximum Temperature: 800(℃) Thermal Conductivity @ 25°C: 1.46(W/mK) Dielectric Strength: >40(KV/mm) Volume Resistivity @ 20°C : >1014(Ω.cm) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us? Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote
Description
Machinable(Macor) Ceramic Block Machinable ceramics block has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. machinable ceramics is an excellent electrical and thermal insulator, and offers good performance in high temperature, vacuum, and corrosive environments. Advantages of machinable ceramic blocks One of the main advantages of machinable ceramics is that it can be machined with conventional metalworking tools. This allows for significantly faster turnarounds and substantially lower production costs when compared with other technical ceramics, making it an excellent material for both prototyping and medium-volume production runs. Learn more about machinable ceramics Machinable Ceramic Block Feature Density: 2.5(g/cm³) Mohs Hardness: 4~5 Maximum Temperature: 800(℃) Thermal Conductivity @ 25°C: 1.46(W/mK) Dielectric Strength: >40(KV/mm) Volume Resistivity @ 20°C : >1014(Ω.cm) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us? Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Machinable Ceramic block -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Machinable Ceramic block
Machinable Ceramic block
Machinable(Macor) Ceramic Block Machinable ceramics block has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. machinable ceramics is an excellent electrical and thermal insulator, and offers good performance in high temperature, vacuum, and corrosive environments. Advantages of machinable ceramic blocks One of the main advantages of machinable ceramics is that it can be machined with conventional metalworking tools. This allows for significantly faster turnarounds and substantially lower production costs when compared with other technical ceramics, making it an excellent material for both prototyping and medium-volume production runs. Learn more about machinable ceramics Machinable Ceramic Block Feature Density: 2.5(g/cm³) Mohs Hardness: 4~5 Maximum Temperature: 800(℃) Thermal Conductivity @ 25°C: 1.46(W/mK) Dielectric Strength: >40(KV/mm) Volume Resistivity @ 20°C : >1014(Ω.cm) Structure Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve: Shape and size can be customized according to requirements; The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise; The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case; The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm; Please contact us for other details of the structure. All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications. Why Choose Us? Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers. Contact us to find out what we can do for you. We can reply to your inquiry within 24 hours (except on Saturdays and Sundays); We can provide customized product service for you; We can accept the customized service of 1 product. Packing and Shipping

Machinable(Macor) Ceramic Block


Machinable ceramics block has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic and offers a unique combination of properties from both families of materials. machinable ceramics is an excellent electrical and thermal insulator, and offers good performance in high temperature, vacuum, and corrosive environments.


Advantages of machinable ceramic blocks

One of the main advantages of machinable ceramics is that it can be machined with conventional metalworking tools. This allows for significantly faster turnarounds and substantially lower production costs when compared with other technical ceramics, making it an excellent material for both prototyping and medium-volume production runs.


Learn more about machinable ceramics


Machinable Ceramic Block Feature


  • Density: 2.5(g/cm³)
  • Mohs Hardness: 4~5
  • Maximum Temperature: 800(℃)
  • Thermal Conductivity @ 25°C: 1.46(W/mK)
  • Dielectric Strength: >40(KV/mm)
  • Volume Resistivity @ 20°C : >1014(Ω.cm)

Structure


Great Ceramic has rich experience in milling, grinding and polishing precision (Advanced) ceramics and firing ceramics, which enables us to achieve:

  • Shape and size can be customized according to requirements;
  • The shape accuracy of square shaped products can reach ± 0.05 mm generally, and ± 0.01 mm at the most precise;
  • The dimensional accuracy of tubular products can reach ± 0.05mm in general and ± 0.01mm in the most precise case;
  • The dimensional accuracy of the internal groove and round hole is generally about ± 0.05 mm, and the position accuracy is within 0.1 mm;
  • Please contact us for other details of the structure.

All tolerances can be improved upon depending on the size, shape & geometry of the precision ceramic part. Great Ceramic is dedicated to ensuring we make only the highest quality parts that meet or exceed our customers specifications.


Why Choose Us?


Great Ceramic has accumulated many years of experience in the pursuit of developing the best precision (Advanced) ceramic parts in the world, and is constantly applying this knowledge every day. In fact, we have been involved in the production of precision ceramics by many customers.


Contact us to find out what we can do for you.


  • We can reply to your inquiry within 24 hours (except on Saturdays and Sundays);
  • We can provide customized product service for you;
  • We can accept the customized service of 1 product.

Packing and Shipping

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Industrial Ceramic Materials
Product Name Machinable Ceramic block
Shape / Form Block
Applications HV / Electrical
Performance Features Machinable ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Boron Nitride Ceramic Nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form Spout
Applications HV / Electrical
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Boron nitride ring for electrical insulation -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details