Shenzhen Great Precision Ceramic CO., LTD. Silicon Nitride Ceramic Blade-High Hardness

Description
Advantages Of Silicon Nitride Ceramic Blade The Silicon Nitride Ceramic Blade has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It will not be broken when heated to 1,000°C or higher in the air, and then rapidly cooled and heated again. Silicon Nitride Ceramic Blade Applications Silicon nitride ceramic has excellent mechanical, thermal and electrical properties. It is also one of the most thermodynamically stable high-hardness industrial ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball & rollers bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic ceramic material. Silicon nitride is very strong, especially hot-pressed silicon nitride, which is one of the hardest materials in the world. It has the properties of high strength, low density and high temperature resistance. Color: Gray and Gray-black Density: 3.2~3.25 g/cm3 Hardness: HRA 92~94 Highest Operating Temperature: 1300 ~1600 ℃ Thermal Conductivity: 23-25 W.(M.K)-1 Bending Strength: ≥ 900 Mpa Fracture Toughness: 6~8 (Mpa.m1/2) Thermal Expansion Coefficient (at 0~1400℃): 2.95~3 ×10-6/℃ Silicon Nitride Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Silicon Nitride(Si3N4) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s Silicon Nitride Ceramic Blade has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote
Description
Advantages Of Silicon Nitride Ceramic Blade The Silicon Nitride Ceramic Blade has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It will not be broken when heated to 1,000°C or higher in the air, and then rapidly cooled and heated again. Silicon Nitride Ceramic Blade Applications Silicon nitride ceramic has excellent mechanical, thermal and electrical properties. It is also one of the most thermodynamically stable high-hardness industrial ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball & rollers bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic ceramic material. Silicon nitride is very strong, especially hot-pressed silicon nitride, which is one of the hardest materials in the world. It has the properties of high strength, low density and high temperature resistance. Color: Gray and Gray-black Density: 3.2~3.25 g/cm3 Hardness: HRA 92~94 Highest Operating Temperature: 1300 ~1600 ℃ Thermal Conductivity: 23-25 W.(M.K)-1 Bending Strength: ≥ 900 Mpa Fracture Toughness: 6~8 (Mpa.m1/2) Thermal Expansion Coefficient (at 0~1400℃): 2.95~3 ×10-6/℃ Silicon Nitride Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Silicon Nitride(Si3N4) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s Silicon Nitride Ceramic Blade has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Nitride Ceramic Blade-High Hardness -  - Shenzhen Great Precision Ceramic CO., LTD.
Longhua District, Shenzhen City, China
Silicon Nitride Ceramic Blade-High Hardness
Silicon Nitride Ceramic Blade-High Hardness
Advantages Of Silicon Nitride Ceramic Blade The Silicon Nitride Ceramic Blade has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It will not be broken when heated to 1,000°C or higher in the air, and then rapidly cooled and heated again. Silicon Nitride Ceramic Blade Applications Silicon nitride ceramic has excellent mechanical, thermal and electrical properties. It is also one of the most thermodynamically stable high-hardness industrial ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as: Rotating ball & rollers bearings Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic ceramic material. Silicon nitride is very strong, especially hot-pressed silicon nitride, which is one of the hardest materials in the world. It has the properties of high strength, low density and high temperature resistance. Color: Gray and Gray-black Density: 3.2~3.25 g/cm3 Hardness: HRA 92~94 Highest Operating Temperature: 1300 ~1600 ℃ Thermal Conductivity: 23-25 W.(M.K)-1 Bending Strength: ≥ 900 Mpa Fracture Toughness: 6~8 (Mpa.m1/2) Thermal Expansion Coefficient (at 0~1400℃): 2.95~3 ×10-6/℃ Silicon Nitride Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Silicon Nitride(Si3N4) Ceramics. We can: Make products according to the requirements of the drawings; Manufacturing more complex products; Achieve higher dimensional accuracy; Realize quick response and delivery; Provide more professional services. Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications. Contact us to find out what we can do for you! We will reply to your message within 24 hours; We can provide you with technical consulting services; We support any number of product customization; We are happy to provide service for you. Packing and Shipping Great Ceramic’s Silicon Nitride Ceramic Blade has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Advantages Of Silicon Nitride Ceramic Blade

The Silicon Nitride Ceramic Blade has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic acids and has strong corrosion resistance. Moreover, it can resist the impact of cold and heat. It will not be broken when heated to 1,000°C or higher in the air, and then rapidly cooled and heated again.


Silicon Nitride Ceramic Blade Applications

Silicon nitride ceramic has excellent mechanical, thermal and electrical properties. It is also one of the most thermodynamically stable high-hardness industrial ceramic materials. It is an ideal choice for bearing parts, especially those parts that need to work under high temperature and high pressure. Therefore, silicon nitride ceramic products are an ideal choice for many industries, such as:

  • Rotating ball & rollers bearings
  • Cutting tools
  • Engine components: valves, rocker arm pads, seal faces
  • Induction heating coil supports
  • Turbine blades, vanes, buckets
  • Welding & brazing jigs
  • Heating Element components
  • Crucibles

Silicon Nitride (Si3N4) Basic Information

Silicon nitride ceramic is an inorganic ceramic material. Silicon nitride is very strong, especially hot-pressed silicon nitride, which is one of the hardest materials in the world. It has the properties of high strength, low density and high temperature resistance.

  • Color: Gray and Gray-black
  • Density: 3.2~3.25 g/cm3
  • Hardness: HRA 92~94
  • Highest Operating Temperature: 1300 ~1600 ℃
  • Thermal Conductivity: 23-25 W.(M.K)-1
  • Bending Strength: ≥ 900 Mpa
  • Fracture Toughness: 6~8 (Mpa.m1/2)
  • Thermal Expansion Coefficient (at 0~1400℃): 2.95~3 ×10-6/℃

Silicon Nitride Ceramics Supply Company

Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Silicon Nitride(Si3N4) Ceramics. We can:

  • Make products according to the requirements of the drawings;
  • Manufacturing more complex products;
  • Achieve higher dimensional accuracy;
  • Realize quick response and delivery;
  • Provide more professional services.

Great Ceramic can improve all tolerances according to the size and structure of precision advanced ceramic products. Great Ceramic is committed to ensuring that we only produce the highest quality precision ceramic parts that meet or exceed customer specifications.


Contact us to find out what we can do for you!

  • We will reply to your message within 24 hours;
  • We can provide you with technical consulting services;
  • We support any number of product customization;
  • We are happy to provide service for you.

Packing and Shipping

Great Ceramic’s Silicon Nitride Ceramic Blade has been carefully processed to minimize damage during storage and transportation and maintain the quality of our products in the original state.

Supplier's Site

Technical Specifications

  Shenzhen Great Precision Ceramic CO., LTD.
Product Category Specialty Ceramics
Product Name Silicon Nitride Ceramic Blade-High Hardness
Specialty Ceramic Type Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Nitride Ceramic Stopper-Limiting Block -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Block
Applications HV / Electrical
View Details
Aluminum nitride ceramic gasket-high thermal conductivity -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Nozzle -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Spout
Applications HV / Electrical
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details