Pitch: 70 nm
Surface feature: Silicon Oxide ridges
Substrate: Silicon
Mounting: Mounted on Hitachi Threaded Mount, 26 mm round, 6 mm
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-830 |
| Product Name | Microscopy Reference Standard 830 |