Organic Modifier -
0 - 100%
Housing material - PEEK
Particle size - 6–10 µm
Column dimensions - 50 x 2.0 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | 6.1015.100 |
| Product Name | Metrosep BP 1 Guard/2.0 |