Matexcel Sponge Flame Retardant Silicone Oil ANT-0045

Description
Application: Sponges Product overview: Characteristic: 1. Flame-retardant foam stabilizer is suitable for all kinds of box or machine continuous foaming production, and does not interfere with foaming agent type. 2. Applied to medium density and high density flame retardant foam production, and has good foaming process tolerance. 3. Could provide a thinner base. 4. In medium density foam, the porosity is uniform. And in higher density foam, compared with similar silicon oil, it has better operation tolerance. Density ratio (20 centigrade): 1.02-1.03 Cloud point :39-43 centigrade Refractive index data:1.44±0.02 pH: 6-8
Datasheet
Description
Application: Sponges Product overview: Characteristic: 1. Flame-retardant foam stabilizer is suitable for all kinds of box or machine continuous foaming production, and does not interfere with foaming agent type. 2. Applied to medium density and high density flame retardant foam production, and has good foaming process tolerance. 3. Could provide a thinner base. 4. In medium density foam, the porosity is uniform. And in higher density foam, compared with similar silicon oil, it has better operation tolerance. Density ratio (20 centigrade): 1.02-1.03 Cloud point :39-43 centigrade Refractive index data:1.44±0.02 pH: 6-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sponge Flame Retardant Silicone Oil - ANT-0045 - Matexcel
Shirley, NY, United States
Sponge Flame Retardant Silicone Oil
ANT-0045
Sponge Flame Retardant Silicone Oil ANT-0045
Application: Sponges Product overview: Characteristic: 1. Flame-retardant foam stabilizer is suitable for all kinds of box or machine continuous foaming production, and does not interfere with foaming agent type. 2. Applied to medium density and high density flame retardant foam production, and has good foaming process tolerance. 3. Could provide a thinner base. 4. In medium density foam, the porosity is uniform. And in higher density foam, compared with similar silicon oil, it has better operation tolerance. Density ratio (20 centigrade): 1.02-1.03 Cloud point :39-43 centigrade Refractive index data:1.44±0.02 pH: 6-8

Application: Sponges

Product overview:

Characteristic: 1. Flame-retardant foam stabilizer is suitable for all kinds of box or machine continuous foaming production, and does not interfere with foaming agent type. 2. Applied to medium density and high density flame retardant foam production, and has good foaming process tolerance. 3. Could provide a thinner base. 4. In medium density foam, the porosity is uniform. And in higher density foam, compared with similar silicon oil, it has better operation tolerance.
Density ratio (20 centigrade): 1.02-1.03
Cloud point :39-43 centigrade
Refractive index data:1.44±0.02

pH: 6-8

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Coatings
Product Number ANT-0045
Product Name Sponge Flame Retardant Silicone Oil
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Formulations - Applications - Coatings - Bullet Tip ID Coating 8760 - 38760 - Hernon Manufacturing, Inc.
Specs
Type Coating
Cure / Setting Technology Ultraviolet Light Curing
Industry Mil-Spec
View Details
Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
Stove Bright 6306 High Heat Primer Aerosol Paint - 1A54H050 - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details