FORREST Technical Coatings Stove Bright 6306 High Heat Primer Aerosol Paint 1A54H050

Description
Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet
Description
Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bright 6306 High Heat Primer Aerosol Paint - 1A54H050 - FORREST Technical Coatings
Eugene, OR, United States
Stove Bright 6306 High Heat Primer Aerosol Paint
1A54H050
Stove Bright 6306 High Heat Primer Aerosol Paint 1A54H050
Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet
Heat Resistant Coating Stove Bright 6306 High Heat Primer Aerosol - 1A54H050 - FORREST Technical Coatings
Eugene, OR, United States
Heat Resistant Coating Stove Bright 6306 High Heat Primer Aerosol
1A54H050
Heat Resistant Coating Stove Bright 6306 High Heat Primer Aerosol 1A54H050
Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for adding exterior corrosion resistance to fire pits, barbeques, smokers, and other metal surfaces subject to high temperatures. The red oxide color has metallic flake and can used as a topcoat as well. The aerosol formula is easy to use and exactly matches the 6306 HH Primer color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings FORREST Technical Coatings
Product Category Industrial Coatings Industrial Paints
Product Number 1A54H050 1A54H050
Product Name Stove Bright 6306 High Heat Primer Aerosol Paint Heat Resistant Coating Stove Bright 6306 High Heat Primer Aerosol
Type Coating; Paint
Chemistry Resin; Silicone Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other Steel; Aluminum; Concrete; Metallic; Other
Cure / Setting Technology Film Drying; Thermoplastic Thermoplastic; Film Drying
Form Aerosol; Solvent Aerosol; Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Coating; Enamel; Paint
Substrate Metallic; Steel
Cure / Setting Technology Film Drying
View Details
Severe Chemical and Corrosion Environment Epoxy 825S - 825S Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Epoxy; Resin
Substrate Concrete; Metallic; Steel
View Details
INFERNEX® High Temp Baking Enamel - LB-1100 - FORREST Technical Coatings
Specs
Type Coating; Enamel; Paint
Chemistry Silicone-Modified Alkyd
Substrate Metallic; Steel
View Details
Quixnamel Plus 714E (Low-HAPS/VOC) - 714E Series - FORREST Technical Coatings
Specs
Type Coating; Enamel; Clear Coat; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details