Materion Corporation Pure Beryllium S-200 F

Description
Among its applications, structural grade beryllium S-200F has been used successfully as an optical substrate and support bench in many astronomical telescopes, in fire control and FLIR systems, and in spacecraft and weather satellites. The material is most frequently used for parts machined from hot-pressed block. Materion Brush Beryllium & Composites’ S-200F is a versatile material that is selected when weight and inertia factors exceed those of lower cost aluminum. With its low mass, it can be driven through the scanning cycle much faster, with lower power requirements. S-200F contains a minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.
Description
Among its applications, structural grade beryllium S-200F has been used successfully as an optical substrate and support bench in many astronomical telescopes, in fire control and FLIR systems, and in spacecraft and weather satellites. The material is most frequently used for parts machined from hot-pressed block. Materion Brush Beryllium & Composites’ S-200F is a versatile material that is selected when weight and inertia factors exceed those of lower cost aluminum. With its low mass, it can be driven through the scanning cycle much faster, with lower power requirements. S-200F contains a minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.

Suppliers

Company
Product
Description
Supplier Links
Mayfield Heights, OH, USA
Pure Beryllium
S-200 F
Pure Beryllium S-200 F
Among its applications, structural grade beryllium S-200F has been used successfully as an optical substrate and support bench in many astronomical telescopes, in fire control and FLIR systems, and in spacecraft and weather satellites. The material is most frequently used for parts machined from hot-pressed block. Materion Brush Beryllium & Composites’ S-200F is a versatile material that is selected when weight and inertia factors exceed those of lower cost aluminum. With its low mass, it can be driven through the scanning cycle much faster, with lower power requirements. S-200F contains a minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.

Among its applications, structural grade beryllium S-200F has been used successfully as an optical substrate and support bench in many astronomical telescopes, in fire control and FLIR systems, and in spacecraft and weather satellites. The material is most frequently used for parts machined from hot-pressed block.

Materion Brush Beryllium & Composites’ S-200F is a versatile material that is selected when weight and inertia factors exceed those of lower cost aluminum. With its low mass, it can be driven through the scanning cycle much faster, with lower power requirements.

S-200F contains a minimum 98.5% beryllium. In most applications, its optical surface is a hard, polished coating of electroless nickel, 24 micrometers to 150 micrometers thick. Electroless nickel is harder than bare beryllium and more easily polished to a fine surface finish.

Supplier's Site

Technical Specifications

  Materion Corporation
Product Category Oxide Ceramics
Product Number S-200 F
Product Name Pure Beryllium
Applications Optical Grade
Unlock Full Specs
to access all available technical data

Similar Products

TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Zirconium Oxide Ceramics Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Shape / Form Custom Shape
Applications Wear resistant parts or tooling
Oxide Type Zirconia
View Details
Saint-Gobain Innovative Materials
Specs
Shape / Form Custom Shape
Applications Chemical or material processing; Sulfuric Acid Absorbers, Driers, Coolers
Length 3.5 inch (89 mm)
View Details
OMEGATITE 650® Protection Tube - PTRS - OMEGA Engineering, Inc.
Specs
Shape / Form Tube
Applications Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
Oxide Type Alumina; Mullite (optional feature)
View Details