OMEGA Engineering, Inc. OMEGATITE 650® Protection Tube PTRS

Description
OMEGATITE®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature capabilities, and oxidation resistance). Most refractory products can be used only in high temperature applications where one or two of the following properties are required: thermal shock resistace, mechanical strength, corrosion resistance, abrasion resistance or electrical insulation. OMEGATITE® 650 combines all these properties in one refractory material. OMEGATITE® 650 is uniquely qualified for nonferrous molten metal applications and high wear or high impact environments up to 1250°C. OMEGATITE® 650 is non-wetting for most nonferrous metals. It is gas tight, chemically inert, resistant to corrosion and metal attack, and features high strength, hardness, and thermal shock resistance. OMEGATITE® 650 thermocouple sheaths are used extensively for continuous measurements in nonferrous metals. In molten aluminum, OMEGATITE® 650 is thermal shock resistant, non-wetting, does not contaminate the melt, provides continuous, reliable temperature measurement, and is resistant to degradation even in aggressive aluminum lithium alloys. The excellent corrosion resistance of OMEGATITE® 650 allows the use of thinner walls, thereby providing faster response time and improved accuracy.
Datasheet
Description
OMEGATITE®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature capabilities, and oxidation resistance). Most refractory products can be used only in high temperature applications where one or two of the following properties are required: thermal shock resistace, mechanical strength, corrosion resistance, abrasion resistance or electrical insulation. OMEGATITE® 650 combines all these properties in one refractory material. OMEGATITE® 650 is uniquely qualified for nonferrous molten metal applications and high wear or high impact environments up to 1250°C. OMEGATITE® 650 is non-wetting for most nonferrous metals. It is gas tight, chemically inert, resistant to corrosion and metal attack, and features high strength, hardness, and thermal shock resistance. OMEGATITE® 650 thermocouple sheaths are used extensively for continuous measurements in nonferrous metals. In molten aluminum, OMEGATITE® 650 is thermal shock resistant, non-wetting, does not contaminate the melt, provides continuous, reliable temperature measurement, and is resistant to degradation even in aggressive aluminum lithium alloys. The excellent corrosion resistance of OMEGATITE® 650 allows the use of thinner walls, thereby providing faster response time and improved accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OMEGATITE 650® Protection Tube - PTRS - OMEGA Engineering, Inc.
Norwalk, CT, USA
OMEGATITE 650® Protection Tube
PTRS
OMEGATITE 650® Protection Tube PTRS
OMEGATITE®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature capabilities, and oxidation resistance). Most refractory products can be used only in high temperature applications where one or two of the following properties are required: thermal shock resistace, mechanical strength, corrosion resistance, abrasion resistance or electrical insulation. OMEGATITE® 650 combines all these properties in one refractory material. OMEGATITE® 650 is uniquely qualified for nonferrous molten metal applications and high wear or high impact environments up to 1250°C. OMEGATITE® 650 is non-wetting for most nonferrous metals. It is gas tight, chemically inert, resistant to corrosion and metal attack, and features high strength, hardness, and thermal shock resistance. OMEGATITE® 650 thermocouple sheaths are used extensively for continuous measurements in nonferrous metals. In molten aluminum, OMEGATITE® 650 is thermal shock resistant, non-wetting, does not contaminate the melt, provides continuous, reliable temperature measurement, and is resistant to degradation even in aggressive aluminum lithium alloys. The excellent corrosion resistance of OMEGATITE® 650 allows the use of thinner walls, thereby providing faster response time and improved accuracy.

OMEGATITE®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature capabilities, and oxidation resistance). Most refractory products can be used only in high temperature applications where one or two of the following properties are required: thermal shock resistace, mechanical strength, corrosion resistance, abrasion resistance or electrical insulation. OMEGATITE® 650 combines all these properties in one refractory material. OMEGATITE® 650 is uniquely qualified for nonferrous molten metal applications and high wear or high impact environments up to 1250°C. OMEGATITE® 650 is non-wetting for most nonferrous metals. It is gas tight, chemically inert, resistant to corrosion and metal attack, and features high strength, hardness, and thermal shock resistance. OMEGATITE® 650 thermocouple sheaths are used extensively for continuous measurements in nonferrous metals. In molten aluminum, OMEGATITE® 650 is thermal shock resistant, non-wetting, does not contaminate the melt, provides continuous, reliable temperature measurement, and is resistant to degradation even in aggressive aluminum lithium alloys. The excellent corrosion resistance of OMEGATITE® 650 allows the use of thinner walls, thereby providing faster response time and improved accuracy.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Specialty Ceramics
Product Number PTRS
Product Name OMEGATITE 650® Protection Tube
Specialty Ceramic Type Mullite (optional feature); Silicon Nitride
Shape / Form Tube
Applications Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Dielectric; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring; Refractory or High Temperature Insulation
Length 5.91 to 23.62 inch (150 to 600 mm)
Width / OD 0.4921 to 1.1 inch (12.5 to 28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Aluminum Nitride Ceramic Plate 114x114x2mm -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Aluminum Nitride
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Zirconium Oxide Ceramic -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Applications Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
Density 5.95 to 6 g/cc (49.66 to 50.07 lbs/gal)
View Details