Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.
TDW 3/8 006, 3/8 inch Wire Tube Brush, .006, 2 inch Brush Part
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45214 |
| Product Name | TDW 3/8 006, 3/8 Inch Wire Tube Brush |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |