Oil-Rite Corp. (Formerly A2256-6X02), Roto Brush With Adjustable Shank, Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SW1

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The b ristles are stainless steel (nylon is also available, part no. A2256-NW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The b ristles are stainless steel (nylon is also available, part no. A2256-NW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-6X02), Roto Brush With Adjustable Shank, Stainless Steel Bristles, 1/8
Manitowoc, WI, United States
(Formerly A2256-6X02), Roto Brush With Adjustable Shank, Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
A2256-SW1
(Formerly A2256-6X02), Roto Brush With Adjustable Shank, Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SW1
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The b ristles are stainless steel (nylon is also available, part no. A2256-NW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The b ristles are stainless steel (nylon is also available, part no. A2256-NW1).

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2256-SW1
Product Name (Formerly A2256-6X02), Roto Brush With Adjustable Shank, Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details