Marvell Semiconductor, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88X5113-A1-BVW4C000

Description
Win Source Part Number: 1041449-88X5113-A1-B VW4C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 152 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 100Gbps, 25Gbps Voltage - Supply: 0.998V ~ 1.103V, 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 169-BBGA, FCBGA Supplier Device Package: 169-FCBGA (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88X5113-A1-BVW4C0008 8X5113A1BVW4C000; ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88X5113-A1-BVW4 C000
Request a Quote Datasheet
Description
Win Source Part Number: 1041449-88X5113-A1-B VW4C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 152 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 100Gbps, 25Gbps Voltage - Supply: 0.998V ~ 1.103V, 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 169-BBGA, FCBGA Supplier Device Package: 169-FCBGA (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88X5113-A1-BVW4C0008 8X5113A1BVW4C000; ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88X5113-A1-BVW4 C000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1041449-88X5113-A1-BVW4C000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1041449-88X5113-A1-BVW4C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1041449-88X5113-A1-BVW4C000
Win Source Part Number: 1041449-88X5113-A1-B VW4C000 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Alaska® Type: Transceiver Package: Tray Standard Package: 152 Mounting: SMD (SMT) Protocol: IEEE 1149.1, IEEE 802.3 Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 100Gbps, 25Gbps Voltage - Supply: 0.998V ~ 1.103V, 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 169-BBGA, FCBGA Supplier Device Package: 169-FCBGA (14x14) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): 88X5113-A1-BVW4C0008 8X5113A1BVW4C000; ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Marvell Semiconductor, Inc. Other Names: 2208-88X5113-A1-BVW4 C000

Win Source Part Number: 1041449-88X5113-A1-BVW4C000
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Alaska®
Type: Transceiver
Package: Tray
Standard Package: 152
Mounting: SMD (SMT)
Protocol: IEEE 1149.1, IEEE 802.3
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 100Gbps, 25Gbps
Voltage - Supply: 0.998V ~ 1.103V, 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 169-BBGA, FCBGA
Supplier Device Package: 169-FCBGA (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): 88X5113-A1-BVW4C00088X5113A1BVW4C000;
ECCN: 5A991B1
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Marvell Semiconductor, Inc.
Other Names: 2208-88X5113-A1-BVW4C000

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88X5113-A1-BVW4C000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88X5113-A1-BVW4C000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88X5113-A1-BVW4C000
IC TRANSCEIVER FULL 4/4 169FCBGA

IC TRANSCEIVER FULL 4/4 169FCBGA

Supplier's Site
Drivers, Receivers, Transceivers - 88X5113-A1-BVW4C000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88X5113-A1-BVW4C000
Drivers, Receivers, Transceivers 88X5113-A1-BVW4C000
IC TRANSCEIVER FULL 4/4 169FCBGA

IC TRANSCEIVER FULL 4/4 169FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1041449-88X5113-A1-BVW4C000 88X5113-A1-BVW4C000 88X5113-A1-BVW4C000
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 0.998V ~ 1.103V~ 1.14V ~ 1.26V~ 1.71V ~ 1.89V~ 2.375V ~ 2.625V~ 3.135V ~ 3.465V Other Other; 0.998V ~ 1.103V, 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Data Rate 2.50E7 to 1.00E8 kbps 1.00E8 to 2.50E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Quad buffer/line driver; 3-state - 74AHCT125BZZ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details