Marvell Semiconductor, Inc. Ethernet Interface - 88E8040A0NNC2C000 88E8040A0NNC2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132351-88E8040A0NNC 2C000 Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132351-88E8040A0NNC 2C000 Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E8040A0NNC2C000 - 1132351-88E8040A0NNC2C000 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E8040A0NNC2C000
1132351-88E8040A0NNC2C000
Ethernet Interface - 88E8040A0NNC2C000 1132351-88E8040A0NNC2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132351-88E8040A0NNC 2C000 Categories: Ethernet Interface Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132351-88E8040A0NNC2C000
Categories: Ethernet Interface
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1132351-88E8040A0NNC2C000
Product Name Ethernet Interface - 88E8040A0NNC2C000
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 702-SI32172-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details