Marvell Semiconductor, Inc. Ethernet Interface - 88E1545MA1-LKJ2C000 88E1545MA1-LKJ2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006237-88E1545MA1-L KJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1545MA1-LKJ2C0008 8E1545MA1LKJ2C000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006237-88E1545MA1-L KJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1545MA1-LKJ2C0008 8E1545MA1LKJ2C000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E1545MA1-LKJ2C000 - 1006237-88E1545MA1-LKJ2C000 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E1545MA1-LKJ2C000
1006237-88E1545MA1-LKJ2C000
Ethernet Interface - 88E1545MA1-LKJ2C000 1006237-88E1545MA1-LKJ2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006237-88E1545MA1-L KJ2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1545MA1-LKJ2C0008 8E1545MA1LKJ2C000; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006237-88E1545MA1-LKJ2C000
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): 88E1545MA1-LKJ2C00088E1545MA1LKJ2C000;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1006237-88E1545MA1-LKJ2C000
Product Name Ethernet Interface - 88E1545MA1-LKJ2C000
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2291768P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO-8
View Details