Marvell Semiconductor, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 88E1510-A0-NNB2I000

Description
Manufacturer: Marvell Win Source Part Number: 708960-88E1510-A0-NN B2I000 Series: 88E series Family Name: DS2SMN1930 Reference case: QFN Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Marvell Win Source Part Number: 708960-88E1510-A0-NN B2I000 Series: 88E series Family Name: DS2SMN1930 Reference case: QFN Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 - 708960-88E1510-A0-NNB2I000 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000
708960-88E1510-A0-NNB2I000
Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 708960-88E1510-A0-NNB2I000
Manufacturer: Marvell Win Source Part Number: 708960-88E1510-A0-NN B2I000 Series: 88E series Family Name: DS2SMN1930 Reference case: QFN Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Marvell
Win Source Part Number: 708960-88E1510-A0-NNB2I000
Series: 88E series
Family Name: DS2SMN1930
Reference case: QFN
Introduction Date: January 01, 2000
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
88E1510-A0-NNB2I000
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 88E1510-A0-NNB2I000
IC TXRX FULL/HALF 4/4 48QFN

IC TXRX FULL/HALF 4/4 48QFN

Supplier's Site
Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
88E1510-A0-NNB2I000
Drivers, Receivers, Transceivers 88E1510-A0-NNB2I000
IC TXRX FULL/HALF 4/4 48QFN

IC TXRX FULL/HALF 4/4 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 708960-88E1510-A0-NNB2I000 88E1510-A0-NNB2I000 88E1510-A0-NNB2I000
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 88E1510-A0-NNB2I000 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Technology IEEE 802.3, IEEE 1588 IEEE 802.3, IEEE 1588
Device Type Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other Other; 2.38V, 3.14V ~ 2.62V, 3.46V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092813-SI3211-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
 - 8251A/BXA - Rochester Electronics
Specs
Device Type Sensor Interface
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details