Marvell Semiconductor, Inc. Ethernet Interface - 88E1318SA0-NNB2C000 88E1318SA0-NNB2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012674-88E1318SA0-N NB2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1318SA0-NNB2C0008 8E1318SA0NNB2C000; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012674-88E1318SA0-N NB2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1318SA0-NNB2C0008 8E1318SA0NNB2C000; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - 88E1318SA0-NNB2C000 - 1012674-88E1318SA0-NNB2C000 - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - 88E1318SA0-NNB2C000
1012674-88E1318SA0-NNB2C000
Ethernet Interface - 88E1318SA0-NNB2C000 1012674-88E1318SA0-NNB2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012674-88E1318SA0-N NB2C000 Categories: Ethernet Interface Alternative Parts (Cross-Reference): 88E1318SA0-NNB2C0008 8E1318SA0NNB2C000; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012674-88E1318SA0-NNB2C000
Categories: Ethernet Interface
Alternative Parts (Cross-Reference): 88E1318SA0-NNB2C00088E1318SA0NNB2C000;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1012674-88E1318SA0-NNB2C000
Product Name Ethernet Interface - 88E1318SA0-NNB2C000
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261054-SI3050-E-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details