Marvel Scientific Filter/Dryer 676366-7120

Description
FILTER ELEMENT, FLUID, MICRO RATING 25.00 NOMINAL, DIRECTION OF FLOW OUTSIDE->IN, DIFFERENTIAL PRESSURE 20PSID, BUNA-N, PLATED STEEL, PAPER MEDIA, OUTER JACKET YES, SINGLE OPEN END, NONREUSABLE, FUEL/OIL, HYDROCARBON. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ELEMENT, FLUID, MICRO RATING 25.00 NOMINAL, DIRECTION OF FLOW OUTSIDE->IN, DIFFERENTIAL PRESSURE 20PSID, BUNA-N, PLATED STEEL, PAPER MEDIA, OUTER JACKET YES, SINGLE OPEN END, NONREUSABLE, FUEL/OIL, HYDROCARBON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 221904694 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
221904694
Filter/Dryer 221904694
FILTER ELEMENT, FLUID, MICRO RATING 25.00 NOMINAL, DIRECTION OF FLOW OUTSIDE->IN, DIFFERENTIAL PRESSURE 20PSID, BUNA-N, PLATED STEEL, PAPER MEDIA, OUTER JACKET YES, SINGLE OPEN END, NONREUSABLE, FUEL/OIL, HYDROCARBON. FREE 2 YEAR RADWELL WARRANTY

FILTER ELEMENT, FLUID, MICRO RATING 25.00 NOMINAL, DIRECTION OF FLOW OUTSIDE->IN, DIFFERENTIAL PRESSURE 20PSID, BUNA-N, PLATED STEEL, PAPER MEDIA, OUTER JACKET YES, SINGLE OPEN END, NONREUSABLE, FUEL/OIL, HYDROCARBON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 221904694
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8279642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag
Media Type Polypropylene
Features Multipocket
View Details
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06250-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Gas filter cell GFC-35-G - GFC-35-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details