Martin Sprocket & Gear, Inc. Metric Timing Belt Pulleys P268M20-JA

Description
Quick disconnect, solid wheel
Description
Quick disconnect, solid wheel

Suppliers

Company
Product
Description
Supplier Links
Metric Timing Belt Pulleys - P268M20-JA - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Timing Belt Pulleys
P268M20-JA
Metric Timing Belt Pulleys P268M20-JA
Quick disconnect, solid wheel

Quick disconnect, solid wheel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Timing Pulleys (metric)
Product Number P268M20-JA
Product Name Metric Timing Belt Pulleys
Component Type Timing Pulley
Pitch Type HTD 8mm
Mounting and Features Simple Bore
Flanges Two Fanges
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 2865714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 48
View Details
1 mm Pitch,40 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A18M040DF6003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details
Timing Pulley Bar - HTD 3M/5M - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 3mm HTD 5mm
Material Aluminum
Teeth 9 to 72
View Details
Steel Timing Pulley Stock - 17-T5-PS-140S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type T 5mm T5
Material Steel
View Details