RS Components, Ltd. Belt Pulleys 2865714

Description
RS PRO A1 21T5/48-2 Timing Belt Pulley
Request a Quote
Description
RS PRO A1 21T5/48-2 Timing Belt Pulley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2865714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2865714
Belt Pulleys 2865714
RS PRO A1 21T5/48-2 Timing Belt Pulley

RS PRO A1 21T5/48-2 Timing Belt Pulley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2865714
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 1465393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 36
View Details
Belt Pulleys - 1465409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 28
View Details
Belt Pulleys - 182824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Cast iron, steel
Cast iron, steel
Pulley Diameter 71 mm (2.8 inch)
View Details
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 20
View Details