Martin Sprocket & Gear, Inc. Roller Chain Sprockets E80B17H

Description
No. 80 triple sprocket with hubs or taper bushed
Description
No. 80 triple sprocket with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - E80B17H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
E80B17H
Roller Chain Sprockets E80B17H
No. 80 triple sprocket with hubs or taper bushed

No. 80 triple sprocket with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number E80B17H
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Keyway
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 20
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
Roller Chain Sprockets - 10224 - Torque Transmission
Specs
Pitch 15 / 1.202
Number of Teeth 15
Bore 0.3125 inch (7.94 mm)
View Details