120BTB30 -- 120, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
120, TAPER-BUSHED SPROCKETS
120BTB30
Description
Single Taper-Bushed B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1-1/2"
Suppliers
Single Taper-Bushed B
Pitch: 1-1/2"
Single Taper-Bushed B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120BTB30 |
|
Product Name
|
120, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
30
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
36 to 95
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
34
O.D.
17.09 inch (434 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details