Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 36 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1436

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7M1436 is a 36-tooth stainless steel roller chain sprocket with a 3.75 mm pitch, 8 mm bore, and 10 mm face width, designed for use with Ladder Chain A 6Y 8M375. The sprocket has a clear passivated finish, a grooved hub 2 mm wide for chain link plate clearance, and a set screw hole for M4 x 1.8 fastening. It is manufactured from stainless steel type 303.

Datasheet Summary
Powered by GS/AI

A 6X 7M1436 is a 36-tooth stainless steel roller chain sprocket with a 3.75 mm pitch, 8 mm bore, and 10 mm face width, designed for use with Ladder Chain A 6Y 8M375. The sprocket has a clear passivated finish, a grooved hub 2 mm wide for chain link plate clearance, and a set screw hole for M4 x 1.8 fastening. It is manufactured from stainless steel type 303.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 36 Grooves, 8mm Bore, Metal roller Chain Sprocket
A 6X 7M1436
3.75mm (.1475") Pitch, 36 Grooves, 8mm Bore, Metal roller Chain Sprocket A 6X 7M1436
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6X 7M1436
Product Name 3.75mm (.1475") Pitch, 36 Grooves, 8mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 32 Grooves, 12mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2532 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 32
View Details
3.12mm Pitch, 48 Grooves, 6mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M124806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 48
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 35
View Details