Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm (.1475") Pitch, 35 Grooves, 6mm Bore, Metal roller Chain Sprocket A 6M 7M1435

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7M1435 is a 35-tooth metric roller chain sprocket with a 6 mm bore, designed for use with 3.75 mm pitch nonconductive, nonmagnetic, self-lubricating Nylatron GS chain. The sprocket has a pitch diameter of 41.8 mm, an outside diameter of 43.1 mm, and a hub width of 16 mm. It is part of a series of sprockets made from Nylatron GS, matching the 3.75 mm pitch roller chain also made from the same material.

Datasheet Summary
Powered by GS/AI

A 6M 7M1435 is a 35-tooth metric roller chain sprocket with a 6 mm bore, designed for use with 3.75 mm pitch nonconductive, nonmagnetic, self-lubricating Nylatron GS chain. The sprocket has a pitch diameter of 41.8 mm, an outside diameter of 43.1 mm, and a hub width of 16 mm. It is part of a series of sprockets made from Nylatron GS, matching the 3.75 mm pitch roller chain also made from the same material.

Suppliers

Company
Product
Description
Supplier Links
3.75mm (.1475
Hicksville, NY, United States
3.75mm (.1475") Pitch, 35 Grooves, 6mm Bore, Metal roller Chain Sprocket
A 6M 7M1435
3.75mm (.1475") Pitch, 35 Grooves, 6mm Bore, Metal roller Chain Sprocket A 6M 7M1435
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7M1435
Product Name 3.75mm (.1475") Pitch, 35 Grooves, 6mm Bore, Metal roller Chain Sprocket
Pitch Miniature (3.75mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
13 teeth, 3 mm Bore, 3.75 mm Pitch Ladder Chain Sprocket - A 6B 8MHK3713 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (3.75mm)
Material Metal
Number of Teeth 13
View Details
12.7mm (#40) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12725A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 48
View Details