Martin Sprocket & Gear, Inc. Roller Chain Sprockets D200B17

Description
No. 200., double sprocket, with or without hubs, or taper bushed
Description
No. 200., double sprocket, with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D200B17 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D200B17
Roller Chain Sprockets D200B17
No. 200., double sprocket, with or without hubs, or taper bushed

No. 200., double sprocket, with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D200B17
Product Name Roller Chain Sprockets
Pitch 200 (2 1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2438-1AF - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details