China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
Hangzhou Chinabase Machinery Co., Ltd. | |
---|---|
Product Category | ANSI Roller Chain Sprockets |
Product Name | Stock Sprockets No.50 |
Pitch | 50 (5/8") |
Hub Style | Type A (Hubless); Type B (Hub One Side) |
Number of Teeth | 8 to 112 |
Bore | 0.6250 to 2.75 inch (15.87 to 69.85 mm) |
Hub Diameter | 1.12 to 4.25 inch (28.57 to 108 mm) |