U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140A21

Description
No. 140, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 140, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
140A21
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140A21
No. 140, A Plate, 1.500" plain bore All dimensions are nominal values and for reference only

No. 140, A Plate, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140A21
Product Name No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
Pitch 140 (1 3/4")
Hub Style Type A (Hubless)
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
0.1475 Pitch, 25 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 25
View Details
Extended Pitch Sprocket Idlers - AG2416-B - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
No. 120 - 1 1/2
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details