Martin Sprocket & Gear, Inc. Roller Chain Sprockets D140C35

Description
No. 140, double sprocket with or without hubs, or taper bushed
Description
No. 140, double sprocket with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D140C35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D140C35
Roller Chain Sprockets D140C35
No. 140, double sprocket with or without hubs, or taper bushed

No. 140, double sprocket with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D140C35
Product Name Roller Chain Sprockets
Pitch 140 (1 3/4")
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 19 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 19
View Details
Sprockets With Split Taper Bushing No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 14 to 112
View Details
100, FINISHED BORE SPROCKETS - 100BS31H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 31
O.D. 13.04 inch (331 mm)
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details