U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - QD® Sprockets 120E25

Description
No. 120, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 120, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - QD® Sprockets
120E25
No. 120 - 1 1/2" Pitch - QD® Sprockets 120E25
No. 120, B Style, QD® All dimensions are nominal values and for reference only

No. 120, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120E25
Product Name No. 120 - 1 1/2" Pitch - QD® Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 26
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS19H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 19
O.D. 8.24 inch (209 mm)
View Details