Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12BTB12H

Description
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel
Description
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12BTB12H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12BTB12H
Metric Roller Chain Sprockets 12BTB12H
Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12BTB12H
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel - Hardened
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 38
View Details
DIN Stock Sprockets & Platewheels - 10A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 10 to 30 mm (0.3937 to 1.18 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Metric Roller Chain Sprockets - 12BTB114 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Tapered Bushing
View Details