Martin Sprocket & Gear, Inc. QD Sheaves 95

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
QD Sheaves - 95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
95
QD Sheaves 95
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site
QD Sheaves - 95 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
95
QD Sheaves 95
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys V-Belt Pulleys
Product Number 95 95
Product Name QD Sheaves QD Sheaves
Style Standard Standard
Pitch Diameter 9.50 inch (241.30 mm) 9.50 inch (241.30 mm)
Outside Diameter 9.90 inch (251.46 mm) 9.90 inch (251.46 mm)
Bore Diameter ? to 2.940 inch (? to 74.68 mm) ? to 2.940 inch (? to 74.68 mm)
Thickness 1.38 inch (34.92 mm) 2.38 inch (60.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 183940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 3.35 inch (85.00 mm)
Outside Diameter 3.50 inch (89.00 mm)
View Details
6mm Bore, 74mm Pitch DIA. Single Groove V-Belt Pulley - A 6Z10M01207606 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 2.91 inch (74.00 mm)
Outside Diameter 2.99 inch (76.00 mm)
Bore Diameter 0.236 inch (6.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/1 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 2.70 to 25.02 inch (68.50 to 635.50 mm)
Bore Diameter 1.102 to 2.362 inch (28.00 to 60.00 mm)
View Details
Variable Speed Sheaves - VP Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.40 to 7.40 inch (35.56 to 187.96 mm)
Outside Diameter 2.32 to 7.50 inch (58.93 to 190.50 mm)
View Details