Companion pulleys for 6 mm V-belts are molded from nylon or feature a nylon body with an aluminum hub, designed to mount on shafts via set screws. The pulleys have pitch diameters ranging from 25 mm to 76 mm, bore diameters from 6 mm to 12 mm, and widths of 6.1 mm to 6.35 mm. The angle of the groove varies from 32° to 38°, with six ribs equally spaced. All variants use a 5 mm set screw for shaft fixation and accommodate standard 6 mm V-belts.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | A 6Z10M01211412 |
| Product Name | 12mm Bore, 112mm Pitch DIA. Single Groove V-Belt Pulley |
| Pitch Diameter | 4.41 inch (112.00 mm) |
| Outside Diameter | 4.49 inch (114.00 mm) |
| Bore Diameter | 0.472 inch (12.00 mm) |
| Metric | 6mm |