China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.
| Hangzhou Chinabase Machinery Co., Ltd. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 2BK Series |
| Product Name | Finished Bore Sheaves |
| Style | Standard |
| Pitch Diameter | 1.90 to 18.00 inch (48.26 to 457.20 mm) |
| Outside Diameter | 2.50 to 18.75 inch (63.50 to 476.25 mm) |
| Bore Diameter | 0.500 to 1.438 inch (12.70 to 36.51 mm) |