Stock Drive Products & Sterling Instrument - SDP/SI 0.25 (#25) Pitch, 23 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B23

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25B23 is a 23-tooth steel sprocket designed for #25 pitch roller chain, with a 0.25 inch bore, 0.25 inch face width, and a 0.1875 inch hub thickness. It has an outside diameter of 1.836 inches, a pitch diameter of 1.97 inches, and uses a #10-32 set screw. The sprocket is compatible with single strand #25 roller or ladder chains.

Datasheet Summary
Powered by GS/AI

A 6C 7-25B23 is a 23-tooth steel sprocket designed for #25 pitch roller chain, with a 0.25 inch bore, 0.25 inch face width, and a 0.1875 inch hub thickness. It has an outside diameter of 1.836 inches, a pitch diameter of 1.97 inches, and uses a #10-32 set screw. The sprocket is compatible with single strand #25 roller or ladder chains.

Suppliers

Company
Product
Description
Supplier Links
0.25 (#25) Pitch, 23 Teeth, 0.25
Hicksville, NY, United States
0.25 (#25) Pitch, 23 Teeth, 0.25" Bore, Metal roller chain sprocket
A 6C 7-25B23
0.25 (#25) Pitch, 23 Teeth, 0.25" Bore, Metal roller chain sprocket A 6C 7-25B23
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25B23
Product Name 0.25 (#25) Pitch, 23 Teeth, 0.25" Bore, Metal roller chain sprocket
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

13 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 13
View Details
0.1227 Pitch, 15 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 9
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 42
View Details