Martin Sprocket & Gear, Inc. Roller Chain Sprockets 35BS19

Description
No. 35 pitch available in hardened steel and stainless steel
Description
No. 35 pitch available in hardened steel and stainless steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 35BS19 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
35BS19
Roller Chain Sprockets 35BS19
No. 35 pitch available in hardened steel and stainless steel

No. 35 pitch available in hardened steel and stainless steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35BS19
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
Number of Teeth 19
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 40 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 40
Bore 0.2500 inch (6.35 mm)
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details