Aetna Bearing Company Detachable Link Sprocket Idlers AG2510-S

Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.
Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Suppliers

Company
Product
Description
Supplier Links
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Franklin Park, IL, USA
Detachable Link Sprocket Idlers
AG2510-S
Detachable Link Sprocket Idlers AG2510-S
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines.
Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category ANSI Roller Chain Sprockets
Product Number AG2510-S
Product Name Detachable Link Sprocket Idlers
Number of Teeth 10
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, .1875
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
Taper Bore Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 19 to 112
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2422-A - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details