No. 35 pitch available in hardened steel and stainless steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 35B84 |
| Product Name | Roller Chain Sprockets |
| Pitch | 35 (3/8") |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Keyway; Simple Bore |
| Number of Teeth | 84 |