The A 6X 7-1436 is a 36-tooth roller chain sprocket with a 0.250 inch bore, made from 300 series stainless steel and clear passivated. It has a pitch diameter of 1.692 inches, an outside diameter of 1.744 inches, and is designed for use with ladder chain A 6Y 8M375. The sprocket features a 13/32 inch hub bore and uses a #6-32 set screw with a 0.070 inch diameter. Its hub is grooved 3/32 inch wide to provide chain clearance.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6X 7-1436 |
| Product Name | 0.1475 Pitch, 36 Teeth, 0.25" Bore, Metal roller chain sprocket |
| Pitch | Miniature (0.1475") |