Martin Sprocket & Gear, Inc. Roller Chain Sprockets 100A70

Description
No. 100 steel, available with hubs or without hubs or tapered bush
Description
No. 100 steel, available with hubs or without hubs or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 100A70 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
100A70
Roller Chain Sprockets 100A70
No. 100 steel, available with hubs or without hubs or tapered bush

No. 100 steel, available with hubs or without hubs or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 100A70
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 70
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 24
View Details
Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Roller Chain Sprockets - 120BTB30H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details