Stock Drive Products & Sterling Instrument - SDP/SI 9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ09513

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7MHZ09513 is a plastic roller chain sprocket for 9.525 mm pitch chain with a 13-tooth count and an 8 mm bore. It has a pitch diameter of 39.8 mm, outside diameter of 43 mm, face width of 8 mm, hub length of 16 mm, and hub diameter of 24 mm. The sprocket is made of acetal and conforms to DIN 8187.

Datasheet Summary
Powered by GS/AI

A 6M 7MHZ09513 is a plastic roller chain sprocket for 9.525 mm pitch chain with a 13-tooth count and an 8 mm bore. It has a pitch diameter of 39.8 mm, outside diameter of 43 mm, face width of 8 mm, hub length of 16 mm, and hub diameter of 24 mm. The sprocket is made of acetal and conforms to DIN 8187.

Suppliers

Company
Product
Description
Supplier Links
9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ09513 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6M 7MHZ09513
9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6M 7MHZ09513
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6M 7MHZ09513
Product Name 9.525 (#35) Pitch, 13 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 06 (9.525mm)
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 20
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 31
View Details
6.35mm (#25) Pitch, 23 Grooves, 8mm Bore, Metal roller Chain Sprocket - A 6C 7MHK2523 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Metal
Number of Teeth 23
View Details
12.7mm (#40) Pitch, 21 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ12721A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 08 (12.70mm)
Material Plastic; Plastic
Number of Teeth 21
View Details