Stock Drive Products & Sterling Instrument - SDP/SI 6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251608

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6Z 7M251608 is a 16-tooth sprocket with an 8 mm bore, designed for use with #25 roller chain with a 6.35 mm pitch. It features an acetal resin body with an aluminum insert, a 2.8 mm face width, and a 15 mm hub thickness. The sprocket includes an M4 set screw and spot drill for shaft retention. Its pitch diameter is 32.6 mm, outer diameter is 36 mm, and inside bore diameter is 8 mm.

Datasheet Summary
Powered by GS/AI

The A 6Z 7M251608 is a 16-tooth sprocket with an 8 mm bore, designed for use with #25 roller chain with a 6.35 mm pitch. It features an acetal resin body with an aluminum insert, a 2.8 mm face width, and a 15 mm hub thickness. The sprocket includes an M4 set screw and spot drill for shaft retention. Its pitch diameter is 32.6 mm, outer diameter is 36 mm, and inside bore diameter is 8 mm.

Suppliers

Company
Product
Description
Supplier Links
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251608 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
A 6Z 7M251608
6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket A 6Z 7M251608
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ISO Roller Chain Sprockets
Product Number A 6Z 7M251608
Product Name 6.35mm (#25) Pitch, 16 Grooves, 8mm Bore, Plastic Roller Chain Sprocket
Pitch ISO 04 (6.35mm)
Unlock Full Specs
to access all available technical data

Similar Products

13 teeth, 6 mm Bore, 4.80 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 13
View Details
3.12mm Pitch, 20 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M122003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 20
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details
3.12mm Pitch, 16 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121603 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 16
View Details