Marquardt GmbH Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Marquardt 1858.1103-01

Description
SWITCH, ROCKER, DPST, 10A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1858 Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPST, 10A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1858 Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Marquardt - 27T3099 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Marquardt
27T3099
Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Marquardt 27T3099
SWITCH, ROCKER, DPST, 10A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1858 Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 10A, 250VAC, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:1858 Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T3099
Product Name Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Marquardt
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1180 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Smart Switch 3-Way - SPN30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
AC Voltage Rating 125 volts
View Details