Aratas America LLC A8GS Remote Reset Rocker Switch A8GS-C1180

Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet
Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8GS Remote Reset Rocker Switch - A8GS-C1180 - Aratas America LLC
Hoffman Estates, IL, United States
A8GS Remote Reset Rocker Switch
A8GS-C1180
A8GS Remote Reset Rocker Switch A8GS-C1180
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.

Minimum size class in the industry Rocker switch with reset function

  • Zero standby power by Reset function.
  • Model variation for Micro loads.
  • Model variation of micro load and high capacity combination. (DPST)
    It is able to operate micro load and high capacity load at the same time.
  • Contact gap of 3 mm minimum.
  • UL and cUL standard approved, Conforming to EN standards.
  • Model variation for 3.3VDC circuit.
Supplier's Site Datasheet
Rocker Switches - SW1524-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
SW1524-ND
Rocker Switches SW1524-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey
Product Category Rocker Switches Rocker Switches
Product Number A8GS-C1180 SW1524-ND
Product Name A8GS Remote Reset Rocker Switch Rocker Switches
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick-connect #187, CT Connector Quick Connect / Blade
Current Rating 16 amps 16 amps
AC Voltage Rating 125 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
A8GS Remote Reset Rocker Switch - A8GS-S1103 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type CT Connector
View Details
A8L Miniature Rocker Switch - A8L-21-14N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
A8L Miniature Rocker Switch - A8L-21-12N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details