Marquardt GmbH Rocker Switch, Spst-No, 10A, 24Vdc, Blk; Illumination Marquardt 03251.0060-00

Description
ROCKER SWITCH, SPST-NO, 10A, 24VDC, BLK; Illumination:Illumin ated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST-NO, 10A, 24VDC, BLK; Illumination:Illumin ated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst-No, 10A, 24Vdc, Blk; Illumination Marquardt - 48AC7528 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst-No, 10A, 24Vdc, Blk; Illumination Marquardt
48AC7528
Rocker Switch, Spst-No, 10A, 24Vdc, Blk; Illumination Marquardt 48AC7528
ROCKER SWITCH, SPST-NO, 10A, 24VDC, BLK; Illumination:Illumin ated; Contact Configuration:SPST-N O; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

ROCKER SWITCH, SPST-NO, 10A, 24VDC, BLK; Illumination:Illuminated; Contact Configuration:SPST-NO; Switch Operation:-; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7528
Product Name Rocker Switch, Spst-No, 10A, 24Vdc, Blk; Illumination Marquardt
Rocker Actuator Rocker
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Single Throw; SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
Rocker Switches - 1748299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Momentary
Momentary Contact Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details