Marquardt GmbH Rocker Switch, Spst, 10A, 12Vdc, Black; Illumination Marquardt 03251.0052-00

Description
ROCKER SWITCH, SPST, 10A, 12VDC, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 10A, 12VDC, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 10A, 12Vdc, Black; Illumination Marquardt - 48AC7521 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 10A, 12Vdc, Black; Illumination Marquardt
48AC7521
Rocker Switch, Spst, 10A, 12Vdc, Black; Illumination Marquardt 48AC7521
ROCKER SWITCH, SPST, 10A, 12VDC, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

ROCKER SWITCH, SPST, 10A, 12VDC, BLACK; Illumination:Illuminated; Contact Configuration:SPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:10A; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7521
Product Name Rocker Switch, Spst, 10A, 12Vdc, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1935244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710040 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 221 F (105 C)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1313 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details