Marquardt GmbH Rocker Switch, Dpst, 4A, 250Vac, Black; Illumination Marquardt 01852.1102-00

Description
ROCKER SWITCH, DPST, 4A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, DPST, 4A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpst, 4A, 250Vac, Black; Illumination Marquardt - 48AC7489 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 4A, 250Vac, Black; Illumination Marquardt
48AC7489
Rocker Switch, Dpst, 4A, 250Vac, Black; Illumination Marquardt 48AC7489
ROCKER SWITCH, DPST, 4A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

ROCKER SWITCH, DPST, 4A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:4A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48AC7489
Product Name Rocker Switch, Dpst, 4A, 250Vac, Black; Illumination Marquardt
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Rocker Switches - 147903-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; NO
Terminal Type Quick Connect
View Details
3 suppliers
Rocker Switches - 273312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Panel mount
View Details