TE Connectivity Rocker Switches 147903-1

Description
Body Features Actuator Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : NO Panel Cutout Size : 27.43 x 22.86 MM  [1.08 x .9 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 21 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Rocker Switch Power Rating : 3/4 HP Rocker Switch Voltage Rating (VAC) : 125 - 250 Housing Features Process Sealed : No Industry Standards UL Listed : File No. E46765 VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : High Power Termination Features Termination Type : Quick Connect
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : NO Panel Cutout Size : 27.43 x 22.86 MM  [1.08 x .9 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 21 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Rocker Switch Power Rating : 3/4 HP Rocker Switch Voltage Rating (VAC) : 125 - 250 Housing Features Process Sealed : No Industry Standards UL Listed : File No. E46765 VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : High Power Termination Features Termination Type : Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 147903-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
147903-1
Rocker Switches 147903-1
Body Features Actuator Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Indicator/Imprint Legend : None Operating Function : NO Panel Cutout Size : 27.43 x 22.86 MM  [1.08 x .9 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 21 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Rocker Switch Power Rating : 3/4 HP Rocker Switch Voltage Rating (VAC) : 125 - 250 Housing Features Process Sealed : No Industry Standards UL Listed : File No. E46765 VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Rocker Switch Type : High Power Termination Features Termination Type : Quick Connect

Body Features


  • Actuator Color : Black
  • Body Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Indicator/Imprint Legend : None
  • Operating Function : NO
  • Panel Cutout Size : 27.43 x 22.86 MM  [1.08 x .9 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 21
  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Rocker Switch Power Rating : 3/4 HP
  • Rocker Switch Voltage Rating (VAC) : 125 - 250

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Listed : File No. E46765
  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without
  • Rocker Switch Type : High Power

Termination Features


  • Termination Type : Quick Connect
Buy Now
Rocker Switches - 450-1818-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1818-ND
Rocker Switches 450-1818-ND
Rocker Switch SPST-NO 21A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 21A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 147903-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
147903-1
Switches - Rocker Switches 147903-1
SWITCH ROCKER SPST-NO 21A 125V

SWITCH ROCKER SPST-NO 21A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 147903-1 450-1818-ND 147903-1
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches
Switch Function Maintained Momentary Momentary
Momentary Contact Switch Function Momentary ON; NO Momentary OFF Off-Mom
Terminal Type Quick Connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed
Power Rating 0.7500 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571113-2 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Quick Connect Terminal
View Details
2 suppliers
Rocker Switches - 1571091-9 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None Off
Terminal Type Quick Connect Terminal
View Details
2 suppliers
Rocker Switches - 450-1988-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 4954197 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
4 suppliers